79074 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
79074
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
79074
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- IVORY COLOR
- (4) TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
79074 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details