79072 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
79072
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
79072
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
IVORY COLOR
(2) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- IVORY COLOR
- (2) TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
79072 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Blank Wall Plate; Decroa/GFCI
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details