78672 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
78672
Description
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
78672
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- WRINKLED FINISH
- BROWN COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
78672 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Urea Formaldehyde
View Details
Opening / Devices
One
Material
Plastic; Thermoplastic
View Details
Type
Toggle Switch Plate; Decroa/GFCI
Opening / Devices
Two
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details