78454 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
78454
Description
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
78454
"
GFI SURGE TYPE
STEEL MATERIAL
WRINKLED FINISH
BROWN COLOR
1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- WRINKLED FINISH
- BROWN COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 3-TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
78454 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Toggle Switch Plate
Opening / Devices
Two
Material
Chrome
View Details