78422 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
78422
Description
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE, (1) BLANK CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE, (1) BLANK CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
78422
"
GFI SURGE TYPE
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) BLOCK DUPLEX/GFI RECEPTACLE, (1) BLANK CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
- GFI SURGE TYPE
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- BROWN COLOR
- (1) BLOCK DUPLEX/GFI RECEPTACLE, (1) BLANK CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- BOX MOUNTING SIZE 3.281 INCH
- APPLICATION RESIDENTIAL AND COMMERCIAL
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
78422 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Despard Switch Plate
Opening / Devices
6
Material
Plastic
View Details