Mulberry Metal Products, Inc. Standard Wall Plate 78406

Description
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 6-BLOCK DUPLEX RECEPTACLE CONFIGURATION 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet
Description
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 6-BLOCK DUPLEX RECEPTACLE CONFIGURATION 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 78406 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
78406
Standard Wall Plate 78406
GFI SURGE TYPE STEEL MATERIAL WRINKLED FINISH BROWN COLOR 6-BLOCK DUPLEX RECEPTACLE CONFIGURATION 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
  • GFI SURGE TYPE
  • STEEL MATERIAL
  • WRINKLED FINISH
  • BROWN COLOR
  • 6-BLOCK DUPLEX RECEPTACLE CONFIGURATION
  • 6 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 78406
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Thermosetting Standard Size Glossy Finish - 3044U - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Plastic; Thermosetting
View Details
Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Combination Wallplates - 80421-T - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Three
Material Thermoset
View Details