Mulberry Metal Products, Inc.Standard Wall Plate78201
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) 5/8 INCH ID PHONE CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) 5/8 INCH ID PHONE CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(1) 5/8 INCH ID PHONE CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTING SIZE 3.281 INCH
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"