Mulberry Metal Products, Inc. Standard Wall Plate 78151

Description
" COLD ROLLED STEEL MATERIAL WRINKLED, PAINTED FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL APPROVAL UL "
Datasheet
Description
" COLD ROLLED STEEL MATERIAL WRINKLED, PAINTED FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL APPROVAL UL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 78151 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
78151
Standard Wall Plate 78151
" COLD ROLLED STEEL MATERIAL WRINKLED, PAINTED FINISH BROWN COLOR (1) BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL APPROVAL UL "

"

  • COLD ROLLED STEEL MATERIAL
  • WRINKLED, PAINTED FINISH
  • BROWN COLOR
  • (1) BLANK CONFIGURATION
  • 1 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • BOX MOUNTING SIZE 3.281 INCH
  • APPLICATION RESIDENTIAL AND COMMERCIAL
  • APPROVAL UL

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 78151
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Horizontal Duplex Weatherproof Covers, Thermoplastic Standard Size Glossy Finish - 3151 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Blank Plate -- Strap Mounted, One Gang - SP14W - Legrand
Specs
Type Blank Wall Plate
Opening / Devices One
Material Plastic
View Details