78076 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
78076
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
Datasheet
Suppliers
Standard Wall Plate
78076
"
COLD ROLLED STEEL MATERIAL
WRINKLED, PAINTED FINISH
BROWN COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
APPROVAL UL
"
"
- COLD ROLLED STEEL MATERIAL
- WRINKLED, PAINTED FINISH
- BROWN COLOR
- (6) TOGGLE SWITCH CONFIGURATION
- 6 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
- APPROVAL UL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
78076 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Type
Blank Wall Plate; Toggle Switch Plate
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details