Mulberry Metal Products, Inc. Standard Wall Plate 78004

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
78004
Standard Wall Plate 78004
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH BROWN COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • BROWN COLOR
  • 4 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL/RESIDENTIAL
  • APPROVAL UL 883C
  • SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 78004
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Toggle Wall Plates, Metal Medium Size Textured Finish - 11MWR - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Switch Wallplates - 80511-W - Leviton Manufacturing
Leviton Manufacturing
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Thermoset
View Details
Electra® Wall Covering, Guage 0.080
American Floor Products Co., Inc.
Specs
Type Wall Protection
Material Acrylic Vinyl
View Details