Mulberry Metal Products, Inc.Standard Wall Plate77572G
Description
"
LEXAN. THERMOPLASTIC MATERIAL
GRAY COLOR
(1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[T] BRAND
APPROVAL UL 514C, UL 883C, CSA
HOLE SIZE 1.405 INCH INNER DIAMETER
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
Mulberry Metal Products, Inc.
Done
Datasheet
Description
"
LEXAN. THERMOPLASTIC MATERIAL
GRAY COLOR
(1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[T] BRAND
APPROVAL UL 514C, UL 883C, CSA
HOLE SIZE 1.405 INCH INNER DIAMETER
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
"
LEXAN. THERMOPLASTIC MATERIAL
GRAY COLOR
(1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
ENDURA[T] BRAND
APPROVAL UL 514C, UL 883C, CSA
HOLE SIZE 1.405 INCH INNER DIAMETER
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
"
LEXAN. THERMOPLASTIC MATERIAL
GRAY COLOR
(1) SINGLE RECEPTACLE, (1) DUPLEX RECEPTACLE CONFIGURATION