76564 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
76564
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
76564
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- WHITE COLOR
- 2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
76564 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cable TV Wall Plate; Decora/GFCI
Opening / Devices
Two
Material
Thermoset
View Details