76542 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
76542
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
76542
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
BOX MOUNTED
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- WHITE COLOR
- 1-BLANK, 1-DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
76542 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Stainless Steel
View Details
Type
Blank Wall Plate; Decora/GFCI
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details