76453 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
76453
Description
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(1) TOGGLE SWITCH, (2) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(1) TOGGLE SWITCH, (2) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
76453
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(1) TOGGLE SWITCH, (2) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
"
- PAINTED STEEL MATERIAL
- SEMI-GLOSS FINISH
- WHITE COLOR
- (1) TOGGLE SWITCH, (2) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
76453 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Urea formaldehyde
View Details
Type
Rocker / GFCI Switch Plate
Opening / Devices
One
Material
Mahogany
View Details