76422 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
76422
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
76422
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
WHITE COLOR
1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
BOX MOUNTED
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- WHITE COLOR
- 1-BLANK, 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
76422 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Stainless Steel
View Details