76222 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
76222
Description
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(2) 2.125 INCH INNER DIA HOLE, 30/50 AMP, 3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(2) 2.125 INCH INNER DIA HOLE, 30/50 AMP, 3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
76222
"
PAINTED STEEL MATERIAL
SEMI-GLOSS FINISH
WHITE COLOR
(2) 2.125 INCH INNER DIA HOLE, 30/50 AMP, 3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION RESIDENTIAL AND COMMERCIAL
"
"
- PAINTED STEEL MATERIAL
- SEMI-GLOSS FINISH
- WHITE COLOR
- (2) 2.125 INCH INNER DIA HOLE, 30/50 AMP, 3 WIRE RANGE/DRYER RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION RESIDENTIAL AND COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
76222 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Urea/formaldehyde/melamine blend
View Details
Type
Toggle Switch Plate
Material
Stainless Steel
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Steel
View Details