Mulberry Metal Products, Inc. Standard Wall Plate 76154

Description
PAINTED STEEL MATERIAL SEMI-GLOSS FINISH WHITE COLOR (4) BLANK CONFIGURATION 4 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL
Datasheet
Description
PAINTED STEEL MATERIAL SEMI-GLOSS FINISH WHITE COLOR (4) BLANK CONFIGURATION 4 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 76154 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
76154
Standard Wall Plate 76154
PAINTED STEEL MATERIAL SEMI-GLOSS FINISH WHITE COLOR (4) BLANK CONFIGURATION 4 GANG(S) PRINCESS DESIGNATED SIZE BOX MOUNTING SIZE 3.281 INCH APPLICATION RESIDENTIAL AND COMMERCIAL
  • PAINTED STEEL MATERIAL
  • SEMI-GLOSS FINISH
  • WHITE COLOR
  • (4) BLANK CONFIGURATION
  • 4 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • BOX MOUNTING SIZE 3.281 INCH
  • APPLICATION RESIDENTIAL AND COMMERCIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76154
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3021U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Decorator Openings, Three Gang, White - SPJ263W - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices Three
Material Plastic
View Details