Mulberry Metal Products, Inc. Standard Wall Plate 76142X

Description
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL "
Datasheet
Description
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 76142X - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
76142X
Standard Wall Plate 76142X
" STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL "

"

  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
  • 2 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL

"

Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76142X
Product Name Standard Wall Plate
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products