Mulberry Metal Products, Inc. Standard Wall Plate 76121

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 1 MOUNTING STRAP
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 1 MOUNTING STRAP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 76121 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
76121
Standard Wall Plate 76121
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 1-BLANK CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL WITH 1 MOUNTING STRAP
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 1-BLANK CONFIGURATION
  • 1 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL
  • WITH 1 MOUNTING STRAP
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76121
Product Name Standard Wall Plate
Type Blank Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 9194078 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP21GY - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details