Mulberry Metal Products, Inc. Standard Wall Plate 76113

Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 2-RECEPTACLE CONFIGURATION 3 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet
Description
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 2-RECEPTACLE CONFIGURATION 3 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 76113 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
76113
Standard Wall Plate 76113
STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 2-RECEPTACLE CONFIGURATION 3 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
  • STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 2-RECEPTACLE CONFIGURATION
  • 3 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76113
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang 2 Toggle & 2 Duplex Combination Wall Plates, Stainless Steel Standard Size Polished Finish - 75SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Stainless Steel
View Details
Standard Wall Plate - SP38-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Plastic
View Details
Standard Wall Plate - SP1214-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Phone Jack Wall Plate
Opening / Devices Two
Material Plastic
View Details