Mulberry Metal Products, Inc. Standard Wall Plate 76004

Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet
Description
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
76004
Standard Wall Plate 76004
COLD ROLLED STEEL MATERIAL SMOOTH SEMI GLOSS FINISH WHITE COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • COLD ROLLED STEEL MATERIAL
  • SMOOTH SEMI GLOSS FINISH
  • WHITE COLOR
  • 4 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL/RESIDENTIAL
  • APPROVAL UL 883C
  • SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 76004
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Metal Standard Size Glossy Finish - 22SFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 7684214 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Legrand - Pass & Seymour
Specs
Type Blank Wall Plate
Material Plastic
View Details