Mulberry Metal Products, Inc. Standard Wall Plate 75761

Description
GFI SURGE TYPE PAINTED STEEL MATERIAL WRINKLED FINISH WHITE COLOR (1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION 1 GANG(S) MAXI DESIGNATED SIZE APPROVAL UL
Datasheet
Description
GFI SURGE TYPE PAINTED STEEL MATERIAL WRINKLED FINISH WHITE COLOR (1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION 1 GANG(S) MAXI DESIGNATED SIZE APPROVAL UL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 75761 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
75761
Standard Wall Plate 75761
GFI SURGE TYPE PAINTED STEEL MATERIAL WRINKLED FINISH WHITE COLOR (1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION 1 GANG(S) MAXI DESIGNATED SIZE APPROVAL UL
  • GFI SURGE TYPE
  • PAINTED STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • (1) BLOCK DUPLEX/GFI RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • MAXI DESIGNATED SIZE
  • APPROVAL UL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 75761
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; GFI Surge
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684337 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - 3862-I - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Material Plastic
View Details