75390 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
75390
Description
"
STEEL MATERIAL
WRINKLED FINISH
WHITE COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
WRINKLED FINISH
WHITE COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
75390
"
STEEL MATERIAL
WRINKLED FINISH
WHITE COLOR
1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
"
- STEEL MATERIAL
- WRINKLED FINISH
- WHITE COLOR
- 1-DUPLEX RECEPTACLE, 1-RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
75390 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Blank Wall Plate
Material
Plastic; Thermoplastic
View Details
Opening / Devices
One
Material
Urea formaldehyde
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Three
Material
Thermoset
View Details
Hubbell Wiring Device-Kellems
Opening / Devices
One
Material
Plastic
View Details