Mulberry Metal Products, Inc. Standard Wall Plate 75229

Description
STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet
Description
STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 75229 - Mulberry Metal Products, Inc.
Union, NJ, USA
Standard Wall Plate
75229
Standard Wall Plate 75229
STEEL MATERIAL WRINKLED FINISH WHITE COLOR 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION 1 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL AND RESIDENTIAL
  • STEEL MATERIAL
  • WRINKLED FINISH
  • WHITE COLOR
  • 1-3 AND 4 WIRE RECEPTACLE CONFIGURATION
  • 1 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL AND RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 75229
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 2862975 - RS Components, Ltd.
Specs
Opening / Devices Two
View Details
2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Thermoplastic Standard Size Glossy Finish - 3061 - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic; Thermoplastic
View Details
Combination Wallplates - 80431-W - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Three
Material Thermoset
View Details
Standard Wall Plate - 22151 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Blank Wall Plate
Material Steel
View Details