Mulberry Metal Products, Inc. Standard Wall Plate 75006

Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH WHITE COLOR 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet
Description
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH WHITE COLOR 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
75006
Standard Wall Plate 75006
COLD ROLLED STEEL MATERIAL HARD BAKED WRINKLE FINISH WHITE COLOR 6 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • COLD ROLLED STEEL MATERIAL
  • HARD BAKED WRINKLE FINISH
  • WHITE COLOR
  • 6 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL/RESIDENTIAL
  • APPROVAL UL 883C
  • SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 75006
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

3-Gang 2 Toggle & 1 Duplex Combination Wall Plates, Metal Jumbo Size Glossy Finish - 62JFS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Audio & Video Faceplates - 6659633 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wallplates - 80405-E - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Two
Material Thermoset
View Details
Standard Wall Plate - SP1426-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details