74006 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
74006
Description
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
Datasheet
Suppliers
Standard Wall Plate
74006
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(6) TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
"
- 0.03 INCH THK COLD ROLLED STEEL MATERIAL
- SMOOTH IVORY SEMI GLOSS FINISH
- IVORY COLOR
- (6) TOGGLE SWITCH CONFIGURATION
- 6 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPROVAL UL 883C
- APPLICATION COMMERCIAL, RESIDENTIAL
- SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT
- SUPPLIED WITH MATCHING SCREWS
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
74006 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Metal
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Three
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details