74004 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
74004
Description
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
Datasheet
Suppliers
Standard Wall Plate
74004
"
0.03 INCH THK COLD ROLLED STEEL MATERIAL
SMOOTH IVORY SEMI GLOSS FINISH
IVORY COLOR
(4) TOGGLE SWITCH CONFIGURATION
4 GANG(S)
PRINCESS DESIGNATED SIZE
APPROVAL UL 883C
APPLICATION COMMERCIAL, RESIDENTIAL
SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT
SUPPLIED WITH MATCHING SCREWS
"
"
- 0.03 INCH THK COLD ROLLED STEEL MATERIAL
- SMOOTH IVORY SEMI GLOSS FINISH
- IVORY COLOR
- (4) TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPROVAL UL 883C
- APPLICATION COMMERCIAL, RESIDENTIAL
- SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT
- SUPPLIED WITH MATCHING SCREWS
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
74004 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Die-Cast Zinc
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Stainless Steel
View Details