71593 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
71593
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
71593
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
"
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
71593 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Stainless Steel
View Details
Thomas & Betts Corporation
Type
Blank Wall Plate
Material
Stainless Steel
View Details