71576 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
71576
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
Datasheet
Suppliers
Standard Wall Plate
71576
"
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION
6 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
"
"
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 1-DUPLEX RECEPTACLE, 5-TOGGLE SWITCH CONFIGURATION
- 6 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
71576 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data