71402 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
71402
Description
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
71402
GFI SURGE TYPE
STEEL MATERIAL
SPRAYED MATTE FINISH
BRASS COLOR
2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION COMMERCIAL AND RESIDENTIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SPRAYED MATTE FINISH
- BRASS COLOR
- 2-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION COMMERCIAL AND RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
71402 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Hubbell Wiring Device-Kellems
Type
Blank Wall Plate; Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details