Mulberry Metal Products, Inc. Standard Wall Plate 71004

Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet
Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
71004
Standard Wall Plate 71004
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 4 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • COLD ROLLED STEEL MATERIAL
  • MATTE FINISH
  • BRASS COLOR
  • 4 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL/RESIDENTIAL
  • APPROVAL UL 883C
  • SIZE 8.187 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 71004
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Duplex Wall Plates, Thermosetting Standard Size Glossy Finish - 3022U - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Plastic; Thermosetting、Thermosetting
View Details
Standard Wall Plate - NP1262I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details