Mulberry Metal Products, Inc. Standard Wall Plate 71002

Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet
Description
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
71002
Standard Wall Plate 71002
COLD ROLLED STEEL MATERIAL MATTE FINISH BRASS COLOR 2 GANG(S) PRINCESS DESIGNATED SIZE APPLICATION COMMERCIAL/RESIDENTI AL APPROVAL UL 883C SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • COLD ROLLED STEEL MATERIAL
  • MATTE FINISH
  • BRASS COLOR
  • 2 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPLICATION COMMERCIAL/RESIDENTIAL
  • APPROVAL UL 883C
  • SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 71002
Product Name Standard Wall Plate
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

4-Gang Blank Wall Plates, Stainless Steel Standard Size Polished Finish - 44SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Blank Wall Plate
Material Stainless Steel
View Details
Communication Plate - SP12I - Legrand
Specs
Type Communication Plate
Opening / Devices One
Material Plastic
View Details
Stainless Wall Plate, Blank - WPD100 - L-com, Inc.
Specs
Material Stainless Steel
View Details