70582 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
70582
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-DUPLEX RECEPTACLE, 1-TELEPHONE OUTLET CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-DUPLEX RECEPTACLE, 1-TELEPHONE OUTLET CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
70582
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-DUPLEX RECEPTACLE, 1-TELEPHONE OUTLET CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
"
"
- 302 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 1-DUPLEX RECEPTACLE, 1-TELEPHONE OUTLET CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
70582 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Phone Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Type
Decora/GFCI
Opening / Devices
One
Material
Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Phone Jack Wall Plate
Material
Steel
View Details