70052X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
70052X
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 302 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 1-2 HOLE, 1-HORIZONTAL INTERCHANGEABLE 1 HOLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
70052X |
|
Product Name
|
Standard Wall Plate |
|
Opening / Devices
|
Two
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic
View Details
Type
Toggle Switch Plate
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details