Mulberry Metal Products, Inc. Standard Wall Plate 70004

Description
302-6 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.06 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
302-6 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.06 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
70004
Standard Wall Plate 70004
302-6 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 4 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.06 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • 302-6 STAINLESS STEEL MATERIAL
  • #4 FINE SATIN FINISH
  • 4 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.06 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 70004
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684302 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - K4-W - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Opening / Devices One
Material Plastic
View Details