68564 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
68564
Description
"
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
68564
"
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 302 STAINLESS STEEL MATERIAL
- MIRROR POLISHED FINISH
- 2-DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
68564 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Despard Switch Plate; Duplex Outlet Cover; Phone Jack Wall Plate
Opening / Devices
Two
Material
Plastic
View Details