68401 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
68401
Description
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
Datasheet
Suppliers
Standard Wall Plate
68401
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
MIRROR POLISHED FINISH
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
- GFI SURGE TYPE
- 302 STAINLESS STEEL MATERIAL
- MIRROR POLISHED FINISH
- 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
68401 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data