68062X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
68062X
Description
"
0.035 INCH THK 302 STAINLESS STEEL MATERIAL
POLISHED MIRROR FINISH
(1) TOGGLE SWITCH, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
0.035 INCH THK 302 STAINLESS STEEL MATERIAL
POLISHED MIRROR FINISH
(1) TOGGLE SWITCH, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
Datasheet
Suppliers
"
0.035 INCH THK 302 STAINLESS STEEL MATERIAL
POLISHED MIRROR FINISH
(1) TOGGLE SWITCH, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
"
- 0.035 INCH THK 302 STAINLESS STEEL MATERIAL
- POLISHED MIRROR FINISH
- (1) TOGGLE SWITCH, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- SIZE 4.562 INCH WIDTH X 4.5 INCH HEIGHT
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
68062X |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermosetting
View Details
Type
Decora/GFCI
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details