Mulberry Metal Products, Inc. Standard Wall Plate 68005

Description
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
68005
Standard Wall Plate 68005
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 5 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • 302 STAINLESS STEEL MATERIAL
  • MIRROR POLISHED FINISH
  • 5 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 10 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 68005
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Combination Wallplates - 78005 - Leviton Manufacturing
Leviton Manufacturing
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Three
Material Thermoset
View Details
Standard Wall Plate - 22972 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details