Mulberry Metal Products, Inc. Standard Wall Plate 68003

Description
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
68003
Standard Wall Plate 68003
302 STAINLESS STEEL MATERIAL MIRROR POLISHED FINISH 3 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • 302 STAINLESS STEEL MATERIAL
  • MIRROR POLISHED FINISH
  • 3 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 6.375 INCH WIDTH X 4.5 INCH HEIGHT X 0.035 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 68003
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thermoplastic Screwless Wall Plate - 3033GM - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details
Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Standard Wall Plate - SP26-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Type Despard Switch Plate
Material Plastic
View Details