66593 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
66593
Description
"
BRONZE MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
BRONZE MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
Datasheet
Suppliers
Standard Wall Plate
66593
"
BRONZE MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
"
"
- BRONZE MATERIAL
- SATIN FINISH
- 2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
66593 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Aluminum; Aluminium
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
Four
Material
Plastic
View Details