66004 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
66004
Description
BRONZE MATERIAL
#4 SATIN POLISHED FINISH
4 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS
Datasheet
Description
BRONZE MATERIAL
#4 SATIN POLISHED FINISH
4 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS
Datasheet
Suppliers
Standard Wall Plate
66004
BRONZE MATERIAL
#4 SATIN POLISHED FINISH
4 GANG(S)
STANDARD DESIGNATED SIZE
SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS
- BRONZE MATERIAL
- #4 SATIN POLISHED FINISH
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
- SIZE 8.187 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
66004 |
|
Product Name
|
Standard Wall Plate |
|
Material
|
Bronze
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Toggle Switch Plate; Decora/GFCI
Opening / Devices
Three
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details