64581 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
64581
Description
BRASS MATERIAL
MIRROR POLISHED FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
WITH 1 INCH INTERNAL DIAMETER PLASTIC BUSHING
-
Mulberry Metal Products, Inc.
Datasheet
Description
BRASS MATERIAL
MIRROR POLISHED FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
WITH 1 INCH INTERNAL DIAMETER PLASTIC BUSHING
Datasheet
Suppliers
Standard Wall Plate
64581
BRASS MATERIAL
MIRROR POLISHED FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
BOX MOUNTED
WITH 1 INCH INTERNAL DIAMETER PLASTIC BUSHING
- BRASS MATERIAL
- MIRROR POLISHED FINISH
- 1-TELEPHONE OUTLET CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
- BOX MOUNTED
- WITH 1 INCH INTERNAL DIAMETER PLASTIC BUSHING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
64581 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Phone Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Toggle Switch Plate
Opening / Devices
6
Material
Brass
View Details