64572 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
64572
Description
"
BRASS MATERIAL
MIRROR POLISHED FINISH
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
BRASS MATERIAL
MIRROR POLISHED FINISH
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
64572
"
BRASS MATERIAL
MIRROR POLISHED FINISH
1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
2 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- BRASS MATERIAL
- MIRROR POLISHED FINISH
- 1-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 2 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
64572 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Phone Jack Wall Plate
Opening / Devices
Two
View Details
Hubbell Wiring Device-Kellems
Type
Duplex Outlet Cover
Opening / Devices
One
Material
Steel
View Details