Mulberry Metal Products, Inc. Standard Wall Plate 64008

Description
BRASS MATERIAL MIRROR POLISHED FINISH 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
BRASS MATERIAL MIRROR POLISHED FINISH 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
64008
Standard Wall Plate 64008
BRASS MATERIAL MIRROR POLISHED FINISH 8 GANG(S) STANDARD DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • BRASS MATERIAL
  • MIRROR POLISHED FINISH
  • 8 GANG(S)
  • STANDARD DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 15.437 INCH WIDTH X 4.5 INCH HEIGHT X 0.04 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 64008
Product Name Standard Wall Plate
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products