58443 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58443
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
58443
"
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 1-BLOCK DUPLEX RECEPTACLE, 2-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58443 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Opening / Devices
One
Material
Thermoplastic Nylon
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details