58401 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58401
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
Datasheet
Suppliers
Standard Wall Plate
58401
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58401 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Blank Wall Plate
Opening / Devices
One
Material
Stainless Steel
View Details
Hubbell Wiring Device-Kellems
Type
Blank Wall Plate
Opening / Devices
One
Material
Stainless Steel
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details