58163 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
58163
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
58163
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
GRAY COLOR
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- GRAY COLOR
- 1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
- 3 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
58163 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details