57593 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
57593
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
57593
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 430 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 2-DUPLEX RECEPTACLE, 1-SINGLE RECEPTACLE CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
57593 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Plastic; Plastic
View Details
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Toggle Switch Plate
Material
Brass
View Details