57163 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
57163
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
57163
"
430 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 430 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 1-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
57163 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Steel
View Details